DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 103V Clamp 1.45A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 103V Clamp 1.45A Ipp Tvs Diode Surface Mount D-5A | |
| 103V Clamp 1.45A Ipp Tvs Diode Through Hole A, Axial | |
| 106V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 10V Clamp 44A Ipp Tvs Diode Through Hole DO-41 | |
| 11.2V Clamp 41A Ipp Tvs Diode Through Hole DO-41 | |
| 11.5V Clamp 13A Ipp Tvs Diode Surface Mount D-5A | |
| 11.5V Clamp Ipp Tvs Diode Through Hole A, Axial | |
| 113V Clamp 1.32A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 113V Clamp 1.32A Ipp Tvs Diode Surface Mount D-5A | |
| 113V Clamp 1.32A Ipp Tvs Diode Through Hole A, Axial | |
| 114V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 118V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 12.1V Clamp 12.4A Ipp Tvs Diode Surface Mount D-5A | |
| 12.1V Clamp Ipp Tvs Diode Through Hole A, Axial | |
| 12.6V Clamp 38A Ipp Tvs Diode Through Hole DO-41 | |
| 12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount D-5A | |
| 12.8V Clamp 11.7A Ipp Tvs Diode Through Hole A, Axial | |
| 125V Clamp 1.2A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 125V Clamp 1.2A Ipp Tvs Diode Surface Mount D-5A | |
| 125V Clamp 1.2A Ipp Tvs Diode Through Hole A, Axial | |
| 126V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 13.4V Clamp 36A Ipp Tvs Diode Through Hole DO-41 | |
| 13.5V Clamp 11.1A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 13.5V Clamp 11.1A Ipp Tvs Diode Surface Mount D-5A | |
| 13.5V Clamp 11.1A Ipp Tvs Diode Through Hole A, Axial | |
| 137V Clamp 1.09A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 137V Clamp 1.09A Ipp Tvs Diode Surface Mount D-5A | |
| 137V Clamp 1.09A Ipp Tvs Diode Through Hole A, Axial | |
| 138V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 14.5V Clamp 10.3A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 14.5V Clamp 10.3A Ipp Tvs Diode Surface Mount D-5A | |
| 14.5V Clamp 10.3A Ipp Tvs Diode Through Hole A, Axial | |
| 147V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 15.6V Clamp 9.62A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 15.6V Clamp 9.62A Ipp Tvs Diode Surface Mount D-5A | |
| 15.6V Clamp 9.62A Ipp Tvs Diode Through Hole A, Axial | |
| 152V Clamp 980mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 152V Clamp 980mA Ipp Tvs Diode Surface Mount D-5A | |
| 152V Clamp 980mA Ipp Tvs Diode Through Hole A, Axial | |
| 153V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 16.3V Clamp 29A Ipp Tvs Diode Through Hole DO-41 | |
| 16.7V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 16.9V Clamp 8.88A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 16.9V Clamp 8.88A Ipp Tvs Diode Surface Mount D-5A | |
| 16.9V Clamp 8.88A Ipp Tvs Diode Through Hole A, Axial | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 166V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 168V Clamp 890mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 168V Clamp 890mA Ipp Tvs Diode Surface Mount D-5A | |
| 168V Clamp 890mA Ipp Tvs Diode Through Hole A, Axial | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 178V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 18.2V Clamp 8.24A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 18.2V Clamp 8.24A Ipp Tvs Diode Surface Mount D-5A | |
| 18.2V Clamp 8.24A Ipp Tvs Diode Through Hole A, Axial | |
| 183V Clamp 820mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 183V Clamp 820mA Ipp Tvs Diode Surface Mount D-5A | |
| 183V Clamp 820mA Ipp Tvs Diode Through Hole A, Axial | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 197V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 19V Clamp 25A Ipp Tvs Diode Through Hole DO-41 | |
| 20.2V Clamp 7.42A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 20.2V Clamp 7.42A Ipp Tvs Diode Surface Mount D-5A | |
| 20.2V Clamp 7.42A Ipp Tvs Diode Through Hole A, Axial | |
| 20.6V Clamp 60A Ipp Tvs Diode Through Hole DO-13 | |
| 208V Clamp 720mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 208V Clamp 720mA Ipp Tvs Diode Surface Mount D-5A | |
| 208V Clamp 720mA Ipp Tvs Diode Through Hole A, Axial | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 21.4V Clamp 60A Ipp Tvs Diode Through Hole DO-13 | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 216V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 22.3V Clamp 6.73A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 22.3V Clamp 6.73A Ipp Tvs Diode Surface Mount D-5A | |
| 22.3V Clamp 6.73A Ipp Tvs Diode Through Hole A, Axial | |
| 225V Clamp 670mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 225V Clamp 670mA Ipp Tvs Diode Surface Mount D-5A | |
| 225V Clamp 670mA Ipp Tvs Diode Through Hole A, Axial | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 23.6V Clamp 20A Ipp Tvs Diode Through Hole DO-41 | |
| 235V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 25.1V Clamp 5.98A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 25.1V Clamp 5.98A Ipp Tvs Diode Surface Mount D-5A | |
| 25.1V Clamp 5.98A Ipp Tvs Diode Through Hole A, Axial | |
| 25.2V Clamp 50A Ipp Tvs Diode Through Hole DO-13 | |
| 25.5V Clamp 50A Ipp Tvs Diode Through Hole DO-13 | |
| 254V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 25V Clamp 60A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 261V Clamp 570mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 261V Clamp 570mA Ipp Tvs Diode Surface Mount D-5A | |
| 261V Clamp 570mA Ipp Tvs Diode Through Hole A, Axial | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 27.7V Clamp 5.42A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 27.7V Clamp 5.42A Ipp Tvs Diode Surface Mount D-5A | |
| 27.7V Clamp 5.42A Ipp Tvs Diode Through Hole A, Axial | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 28.8V Clamp 15A Ipp Tvs Diode Through Hole DO-41 | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 294V Clamp 510mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 294V Clamp 510mA Ipp Tvs Diode Surface Mount D-5A | |
| 294V Clamp 510mA Ipp Tvs Diode Through Hole A, Axial | |
| 296V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 30.5V Clamp 4.92A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 30.5V Clamp 4.92A Ipp Tvs Diode Surface Mount D-5A | |
| 30.5V Clamp 4.92A Ipp Tvs Diode Through Hole A, Axial | |
| 315V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 32V Clamp 40A Ipp Tvs Diode Through Hole DO-13 | |
| 33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount D-5A | |
| 33.3V Clamp 4.5A Ipp Tvs Diode Through Hole A, Axial | |
| 334V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 35.4V Clamp 14A Ipp Tvs Diode Through Hole DO-41 | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 354V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 37.4V Clamp 4.01A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 37.4V Clamp 4.01A Ipp Tvs Diode Surface Mount D-5A | |
| 37.4V Clamp 4.01A Ipp Tvs Diode Through Hole A, Axial | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 392V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 41.6V Clamp 3.6A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 41.6V Clamp 3.6A Ipp Tvs Diode Surface Mount D-5A | |
| 41.6V Clamp 3.6A Ipp Tvs Diode Through Hole A, Axial | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 42.3V Clamp 11.1A Ipp Tvs Diode Through Hole DO-41 | |
| 434V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount D-5A | |
| 45.7V Clamp 3.28A Ipp Tvs Diode Through Hole A, Axial | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount D-5A | |
| 49.9V Clamp 3.01A Ipp Tvs Diode Through Hole A, Axial | |
| 493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 5.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 512V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount D-5A | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Through Hole A, Axial | |
| 54.3V Clamp 23A Ipp Tvs Diode Through Hole DO-13 | |
| 552V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount D-5A | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Through Hole A, Axial | |
| 590V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount D-5A | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Through Hole A, Axial | |
| 690V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount D-5A | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Through Hole A, Axial | |
| 70V Clamp 19A Ipp Tvs Diode Through Hole DO-13 | |
| 77V Clamp 1.95A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 77V Clamp 1.95A Ipp Tvs Diode Surface Mount D-5A | |
| 77V Clamp 1.95A Ipp Tvs Diode Through Hole A, Axial | |
| 77V Clamp 6.8A Ipp Tvs Diode Through Hole DO-41 | |
| 78.6V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 787V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 84.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 85.3V Clamp 1.76A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 85.3V Clamp 1.76A Ipp Tvs Diode Surface Mount D-5A | |
| 85.3V Clamp 1.76A Ipp Tvs Diode Through Hole A, Axial | |
| 88.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 88V Clamp 5.8A Ipp Tvs Diode Through Hole DO-41 | |
| 9.4V Clamp 160A (8/20µs) Ipp Tvs Diode Through Hole Axial | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount D-5A | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Through Hole A, Axial | |
| 94.3V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| Clamp Ipp Tvs Diode Surface Mount TOP CAN | |
| Clamp Ipp Tvs Diode Through Hole Microde Button | |
| TVS DIODE 100VWM 168VC A SQMELF | |
| TVS DIODE 10VWM 16.3VC DO204AL | |
| TVS DIODE 10VWM 16.9VC A SQMELF | |
| TVS DIODE 110VWM 183VC A SQMELF | |
| TVS DIODE 110VWM 216VC DO204AR | |
| TVS DIODE 11VWM 18.2VC A SQMELF | |
| TVS DIODE 120VWM 208VC A SQMELF | |
| TVS DIODE 120VWM 235VC DO204AR | |
| TVS DIODE 12VWM 16.5VC DO13 | |
| TVS DIODE 12VWM 20.2VC A SQMELF | |
| TVS DIODE 130VWM 225VC A SQMELF | |
| TVS DIODE 13VWM 22.3VC A SQMELF | |
| TVS DIODE 150VWM 261VC A SQMELF | |
| TVS DIODE 15VWM 20.6VC DO13 | |
| TVS DIODE 15VWM 21.4VC DO13 | |
| TVS DIODE 15VWM 25.1VC A SQMELF | |
| TVS DIODE 160VWM 315VC DO204AR | |
| TVS DIODE 170VWM 294VC A SQMELF | |
| TVS DIODE 170VWM 334VC DO204AR | |
| TVS DIODE 17VWM 27.7VC A SQMELF | |
| TVS DIODE 180VWM 354VC DO204AR | |
| TVS DIODE 18VWM 25.2VC DO13 | |
| TVS DIODE 18VWM 25.5VC DO13 | |
| TVS DIODE 18VWM 30.5VC A SQMELF | |
| TVS DIODE 200VWM 392VC DO204AR | |
| TVS DIODE 20VWM 33.3VC A SQMELF | |
| TVS DIODE 220VWM 434VC DO204AR | |
| TVS DIODE 22VWM 32VC DO13 | |
| TVS DIODE 22VWM 37.4VC A SQMELF | |
| TVS DIODE 25VWM 41.6VC A SQMELF | |
| TVS DIODE 260VWM 512VC DO204AR | |
| TVS DIODE 280VWM 552VC DO204AR | |
| TVS DIODE 28VWM 45.7VC A SQMELF | |
| TVS DIODE 300VWM 590VC DO204AR | |
| TVS DIODE 30VWM 49.9VC A SQMELF | |
| TVS DIODE 33VWM 53.6VC A SQMELF | |
| TVS DIODE 350VWM 690VC DO204AR | |
| TVS DIODE 36VWM 54.3VC DO13 | |
| TVS DIODE 36VWM 59.1VC A SQMELF | |
| TVS DIODE 400VWM 787VC DO204AR | |
| TVS DIODE 40VWM 64.6VC A SQMELF | |
| TVS DIODE 40VWM 78.6VC DO204AR | |
| TVS DIODE 43VWM 70.1VC A SQMELF | |
| TVS DIODE 43VWM 84.5VC DO204AR | |
| TVS DIODE 45VWM 70VC DO13 | |
| TVS DIODE 45VWM 88.5VC DO204AR | |
| TVS DIODE 47VWM 77VC A SQMELF | |
| TVS DIODE 48VWM 94.3VC DO204AR | |
| TVS DIODE 51VWM 101VC DO204AR | |
| TVS DIODE 53VWM 85.3VC A SQMELF | |
| TVS DIODE 54VWM 106VC DO204AR | |
| TVS DIODE 58VWM 114VC DO204AR | |
| TVS DIODE 58VWM 93.7VC A SQMELF | |
| TVS DIODE 6.8VWM 12.8V A SQMELF | |
| TVS DIODE 60VWM 118VC DO204AR | |
| TVS DIODE 64VWM 103VC A SQMELF | |
| TVS DIODE 64VWM 126VC DO204AR | |
| TVS DIODE 7.5VWM 13.5V A SQMELF | |
| TVS DIODE 70VWM 113VC A SQMELF | |
| TVS DIODE 70VWM 138VC DO204AR | |
| TVS DIODE 75VWM 125VC A SQMELF | |
| TVS DIODE 75VWM 147VC DO204AR | |
| TVS DIODE 78VWM 153VC DO204AR | |
| TVS DIODE 8.5VWM 14.5V A SQMELF | |
| TVS DIODE 82VWM 137VC A SQMELF | |
| TVS DIODE 85VWM 166VC DO204AR | |
| TVS DIODE 8VWM 13.4VC DO204AL | |
| TVS DIODE 94VWM 152VC A SQMELF | |
| TVS DIODE 9VWM 15.6VC A SQMELF |
| << Prev | Next >> |