onsemi TVS Diodes MMQA5V6T1G

Description
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet
Description
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMQA5V6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA5V6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
TVS Diodes - MMQA5V6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SC-74

Buy Now Datasheet
Singapore, Singapore
SMD 5.6V 150W TVS Protection Diode
144-MMQA5V6T1G
SMD 5.6V 150W TVS Protection Diode 144-MMQA5V6T1G
TVS Diode Uni-Dir 5.6V 150W 4Ch SC-74 SMD Product overview: MMQA5V6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.6V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.6V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA5V6T1G can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 5.6V 150W 4Ch SC-74 SMD Product overview: MMQA5V6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5.6V, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5.6V, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA5V6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7916163 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7916163
TVS Diodes 7916163
TVS Quad ESD Suppressor Com. Anode SC74

TVS Quad ESD Suppressor Com. Anode SC74

Supplier's Site
TVS Diodes - 7916163P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7916163P
TVS Diodes 7916163P
TVS Quad ESD Suppressor Com. Anode SC74

TVS Quad ESD Suppressor Com. Anode SC74

Supplier's Site
TVS Diodes - 1787615 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1787615
TVS Diodes 1787615
TVS Quad ESD Suppressor Com. Anode SC74

TVS Quad ESD Suppressor Com. Anode SC74

Supplier's Site
 - MMQA5V6T1G - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 150W, 3V V(RWM), Unidirectional, 4 Element, Silicon

Trans Voltage Suppressor Diode, 150W, 3V V(RWM), Unidirectional, 4 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - MMQA5V6T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
MMQA5V6T1G
TVS Diodes MMQA5V6T1G
TVS DIODE 3VWM 8VC SC74

TVS DIODE 3VWM 8VC SC74

Supplier's Site Datasheet
Tvs Diode Array, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi - 98H0804 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi
98H0804
Tvs Diode Array, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi 98H0804
TVS DIODE ARRAY, 150W, 5.6V, SC-74; Clamping Voltage Vc Max:8V; Diode Case Style:SC-74; No. of Pins:6Pins; Power Dissipation Pd:225mW; Product Range:MMQA Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:5.88V RoHS Compliant: Yes

TVS DIODE ARRAY, 150W, 5.6V, SC-74; Clamping Voltage Vc Max:8V; Diode Case Style:SC-74; No. of Pins:6Pins; Power Dissipation Pd:225mW; Product Range:MMQA Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage:5.88V RoHS Compliant: Yes

Supplier's Site
Diode Array, Tvs, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi - 29X6114 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi
29X6114
Diode Array, Tvs, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi 29X6114
DIODE ARRAY, TVS, 150W, 5.6V, SC-74; Clamping Voltage Vc Max:8V; Diode Case Style:SC-74; No. of Pins:6Pins; Power Dissipation Pd:150W; Product Range:MMQA Series; Automotive Qualification Standard:-; Breakdown Voltage:5.88V RoHS Compliant: Yes

DIODE ARRAY, TVS, 150W, 5.6V, SC-74; Clamping Voltage Vc Max:8V; Diode Case Style:SC-74; No. of Pins:6Pins; Power Dissipation Pd:150W; Product Range:MMQA Series; Automotive Qualification Standard:-; Breakdown Voltage:5.88V RoHS Compliant: Yes

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Mmqa Series, Unidirectional, 5.6 V, Sc-74, 6, 5.32 V Rohs Compliant Onsemi - 58M9191 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Mmqa Series, Unidirectional, 5.6 V, Sc-74, 6, 5.32 V Rohs Compliant Onsemi
58M9191
Transient Voltage Suppressor, Tvs, Mmqa Series, Unidirectional, 5.6 V, Sc-74, 6, 5.32 V Rohs Compliant Onsemi 58M9191
Transient Voltage Suppressor, TVS, MMQA Series, Unidirectional, 5.6 V, SC-74, 6, 5.32 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, MMQA Series, Unidirectional, 5.6 V, SC-74, 6, 5.32 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMQA5V6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMQA5V6T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMQA5V6T1G
TVS DIODE 3VWM 8VC SC74

TVS DIODE 3VWM 8VC SC74

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMQA5V6T1GOSTR-ND 144-MMQA5V6T1G 7916163 7916163P MMQA5V6T1G MMQA5V6T1G 98H0804 29X6114 58M9191 MMQA5V6T1G
Product Name TVS Diodes SMD 5.6V 150W TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Tvs Diode Array, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi Diode Array, Tvs, 150W, 5.6V, Sc-74; Clamping Voltage Vc Max Onsemi Transient Voltage Suppressor, Tvs, Mmqa Series, Unidirectional, 5.6 V, Sc-74, 6, 5.32 V Rohs Compliant Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-74; SOT457; SC-74, SOT-457 Tape and Reel Sc-74 SC-74; SC-74 SOT457; SC-74, SOT-457 SC-74 SC-74 SC-74
Peak Pulse Power 150 watts 150 watts 150 watts 150 watts
VC 8 volts 8 volts 8 volts
VBR 5.32 volts 5.32 volts 5.88 volts 5.88 volts 5.32 volts
Unlock Full Specs
to access all available technical data