DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 10V Clamp 44A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 11.2V Clamp 41A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 12.6V Clamp 38A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 121V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 13.4V Clamp 36A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 14V Clamp 34A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 16.3V Clamp 29A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 177V Clamp 8.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 17V Clamp 88.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 193V Clamp 7.8A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 19V Clamp 25A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 21.5V Clamp 69.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 23.2V Clamp 64.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 24.4V Clamp 61.5A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 259V Clamp 5.8A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 26V Clamp 57.7A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 275V Clamp 5.5A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 28.8V Clamp 15A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 35.4V Clamp 14A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 35.5V Clamp 42.2A Ipp Tvs Diode Surface Mount SMCG (DO-215AB) | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 42.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 5.8V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 6.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 60V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 77V Clamp 6.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AA | |
| TVS DIODE 5VWM 10VC DO214AA | |
| TVS DIODE 8VWM 13.6VC DO214AA | |
| TVS DIODE 9VWM 15.4VC DO214AA | |
| VOLTAGE REGULATOR |
| << Prev | Next >> |