DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 103V Clamp 350A Ipp Tvs Diode Surface Mount PLAD | |
| 103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 106V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 113V Clamp 319A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 114V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 118V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 121V Clamp 298A Ipp Tvs Diode Surface Mount PLAD | |
| 121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 126V Clamp 286A Ipp Tvs Diode Surface Mount PLAD | |
| 126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 126V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 12V Clamp 50A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 137V Clamp 263A Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 138V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 146V Clamp 247A Ipp Tvs Diode Surface Mount PLAD | |
| 146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 147V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 153V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA) | |
| 166V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 178V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 17V Clamp 441A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 18.2V Clamp 412A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 19.9V Clamp 377A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 197V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 21.5V Clamp 349A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 216V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 23.2V Clamp 323A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 235V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 24.4V Clamp 307A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 254V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 26V Clamp 288A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 27.6V Clamp 272A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 29.2V Clamp 257A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 296V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 315V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 32.4V Clamp 231A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 334V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 35.5V Clamp 211A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 354V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 36.4V Clamp 990A Ipp Tvs Diode Surface Mount PLAD | |
| 38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 38.9V Clamp 193A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 39.8V Clamp 905A Ipp Tvs Diode Surface Mount PLAD | |
| 392V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 419V Clamp 86A Ipp Tvs Diode Surface Mount PLAD | |
| 42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 42.1V Clamp 178A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 434V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 43V Clamp 838A Ipp Tvs Diode Surface Mount PLAD | |
| 45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 45.5V Clamp 165A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 451V Clamp 80A Ipp Tvs Diode Surface Mount PLAD | |
| 46.4V Clamp 776A Ipp Tvs Diode Surface Mount PLAD | |
| 48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 48.4V Clamp 155A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 48.8V Clamp 738A Ipp Tvs Diode Surface Mount PLAD | |
| 483V Clamp 75A Ipp Tvs Diode Surface Mount PLAD | |
| 493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 512V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 53.3V Clamp 141A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 53.3V Clamp 676A Ipp Tvs Diode Surface Mount PLAD | |
| 552V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 564V Clamp 64A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 58.1V Clamp 129A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 58.1V Clamp 620A Ipp Tvs Diode Surface Mount PLAD | |
| 590V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 64.5V Clamp 116A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 64.5V Clamp 559A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 644V Clamp 56A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 108A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 69.4V Clamp 519A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 690V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 72.7V Clamp 103A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 72.7V Clamp 496A Ipp Tvs Diode Surface Mount PLAD | |
| 72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 77.4V Clamp 466A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 77.4V Clamp 97A Ipp Tvs Diode Surface Mount Mini-PLAD | |
| 78.6V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 787V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 82.4V Clamp 437A Ipp Tvs Diode Surface Mount PLAD | |
| 82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 84.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 87.1V Clamp 414A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 88.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 93.6V Clamp 385A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| 94.3V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 96.8V Clamp 372A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA) | |
| TVS DIODE 200VWM 392VC DO204AR | |
| TVS DIODE 24VWM 39.8VC PLAD | |
| TVS DIODE 26VWM 43VC PLAD | |
| TVS DIODE 33VWM 53.3VC PLAD | |
| TVS DIODE 48VWM 94.3VC DO204AR | |
| TVS DIODE 54VWM 106VC DO204AR | |
| TVS DIODE 85VWM 166VC DO204AR |
| << Prev | Next >> |