Win Source Part Number: 989169-MMQA20VT3G
Category: Circuit Protection>TVS - Diodes
Series: MMQA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 28.6V
Power - Peak Pulse: 150W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 840mA (8/20µs)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: MMQA20
Product Status: Obsolete
TVS Diode, Unidirectional, 15V, 840mA, 150W, SC Package Product overview: MMQA20VT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 840mA, 150W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 840mA, 150W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMQA20VT3G can be used for catalog matching and distributor lookup.
28.6V Clamp 840mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 15VWM 28.6VC SC74
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 989169-MMQA20VT3G | 144-MMQA20VT3G | MMQA20VT3G-ND | MMQA20VT3G |
| Product Name | Circuit Protection - TVS - Diodes | 15V 840mA 150W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT457; SC-74, SOT-457 | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts |
| VC | 28.6 volts | 28.6 volts | 28.6 volts | |
| VBR | 19 volts | 19 volts | 19 volts |