Vishay Intertechnology, Inc. SMD 120V 400W TVS Protection Diode SMAJ120CA-E3/61

Description
Bidirectional TVS Diode, 120V, 400W, DO-214AC, SMD Product overview: SMAJ120CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ120CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 120V, 400W, DO-214AC, SMD Product overview: SMAJ120CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ120CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120V 400W TVS Protection Diode - 144-SMAJ120CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120V 400W TVS Protection Diode
144-SMAJ120CA-E3/61
SMD 120V 400W TVS Protection Diode 144-SMAJ120CA-E3/61
Bidirectional TVS Diode, 120V, 400W, DO-214AC, SMD Product overview: SMAJ120CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ120CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 120V, 400W, DO-214AC, SMD Product overview: SMAJ120CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ120CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMAJ120CA-E3/61 - 1097386-SMAJ120CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ120CA-E3/61
1097386-SMAJ120CA-E3/61
TVS - TVS - Diodes - SMAJ120CA-E3/61 1097386-SMAJ120CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097386-SMAJ120CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 1.6A Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097386-SMAJ120CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 120V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 193V
Peak Pulse Current(Ippm): 1.6A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMAJ120CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ120CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ120CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

193V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ120CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ120CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ120CA-E3/61
TVS DIODE 120VWM 193VC DO214AC

TVS DIODE 120VWM 193VC DO214AC

Supplier's Site
Tvs Diode, Bidir, 120V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0490 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 120V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0490
Tvs Diode, Bidir, 120V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0490
TVS DIODE, BIDIR, 120V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 120V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ120CA-E3/61 1097386-SMAJ120CA-E3/61 SMAJ120CA-E3/61GICT-ND SMAJ120CA-E3/61 57AJ0490
Product Name SMD 120V 400W TVS Protection Diode TVS - TVS - Diodes - SMAJ120CA-E3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 120V, Do-214Ac-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 300 watts 300 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data