DIODES Incorporated TVS Diodes SMAJ120CA-13

Description
193V Clamp 2A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet
Description
193V Clamp 2A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ120CA-13-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 2A Ipp Tvs Diode Surface Mount SMA

193V Clamp 2A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301038-SMAJ120CA-13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301038-SMAJ120CA-13
Circuit Protection - TVS - Diodes 1301038-SMAJ120CA-13
Win Source Part Number: 1301038-SMAJ120CA-13 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SMAJ120 RoHS Status: RoHS non-compliant

Win Source Part Number: 1301038-SMAJ120CA-13
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SMAJ120
RoHS Status: RoHS non-compliant

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ120CA-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ120CA-13
TVS Protection Diode 144-SMAJ120CA-13
TVS DIODE 120VWM 193VC SMA Product overview: SMAJ120CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ120CA-13 can be used for catalog matching and distributor lookup.

TVS DIODE 120VWM 193VC SMA Product overview: SMAJ120CA-13 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ120CA-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ120CA-13-ND 1301038-SMAJ120CA-13 144-SMAJ120CA-13
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 193 volts 193 volts
Unlock Full Specs
to access all available technical data