Cornell Dubilier Datasheets for Chip Capacitors
Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Smt Aluminum Electroytic | |
| For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 199 Ω @... | |
| For New Design: No Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 10 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 580 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 300 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 400 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 1,500 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 480 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 23 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 14 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 28 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 22 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 28 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 32 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 19.9 Ω @... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: — ESR: 26.5 Ω @... | |
| For New Design: No Capacitance: 10 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 34 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 108 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 50 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 108 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 200 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 110 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 61 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 120 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 47 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 71 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 15 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 2.2 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 16 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 39 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 28 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 44 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 28 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 39 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 55 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 55 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 59 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 60 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 14 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 23 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 22 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 29 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 130 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 105 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 160 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 124 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 105 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 150 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 210 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 160 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 190 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 170 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 210 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 123 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 220 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 74 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 3.3 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 8 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 19 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 16 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 48 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 29 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 43 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 63 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 67 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 42 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 65 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 85 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 42 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 84 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 31 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 31 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 33 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 29 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 170 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 180 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 340 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 250 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 139 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 105 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 230 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 19 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 20 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 22 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 67 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 43 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 39 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 98 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 70 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 91 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 98 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 84 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 98 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 37 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 52 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 36 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 46 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 200 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 270 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 190 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 340 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 360 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 300 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 98 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 103 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 109 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 109 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 155 mA @ 120 Hz,... | |
| For New Design: No Capacitance: 68 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 89 mA @ 120 Hz,... |
| << Prev | Next >> |