AVE476M25X16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 47 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a case size of 6.3 mm diameter by 7.7 mm length, a maximum ESR of 4.94 Ω at 120 Hz and 20 °C, and a ripple current rating of 98 mA at 120 Hz and 85 °C. The operating temperature range is -40 °C to +85 °C, with a load life of 2000 hours at 85 °C. The dissipation factor is 0.14 at 120 Hz and 20 °C, and the maximum leakage current is 11.8 µA at 20 °C after two minutes.
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.94Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 25V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE476M25X16T-F | AVE476M25X16T-F-ND | AVE476M25X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |