The AVEZ476M06C12T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 47 µF and a tolerance of ±20%. It has a case code C, measuring 5.0 mm in diameter and 5.3 mm in height, and is designed for filtering, bypassing, and power supply decoupling in high-density PCB applications. The capacitor operates over a temperature range of -55 °C to +105 °C and supports a load life of 1000 hours at 105 °C. At 100 kHz and 20 °C, it has a maximum impedance of 1.50 ohms and a ripple current rating of 110 mA. It complies with RoHS standards.
Smt Aluminum Electroytic
CAP ALUM 47UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVEZ476M06C12T-F | AVEZ476M06C12T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |