Cornell Dubilier Aluminum Electrolytic AVE337M25G24T-F

Description
For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 700 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
Request a Quote
Description
For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 700 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE337M25G24T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, rated for 25 Vdc and 330 µF with ±20% tolerance, operating from −40 °C to +85 °C. It has a maximum ripple current of 458 mA at 120 Hz and 85 °C, a maximum E.S.R. of 0.70 Ω at 120 Hz and 85 °C, and a load life of 2000 hours at 85 °C. The case is code G, measuring 10 mm in diameter and 10 mm in length, and it is packaged in tape and reel. The part meets the manufacturer's specifications for leakage current and dissipation factor as defined for the AVE series.

Datasheet Summary
Powered by GS/AI

The AVE337M25G24T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, rated for 25 Vdc and 330 µF with ±20% tolerance, operating from −40 °C to +85 °C. It has a maximum ripple current of 458 mA at 120 Hz and 85 °C, a maximum E.S.R. of 0.70 Ω at 120 Hz and 85 °C, and a load life of 2000 hours at 85 °C. The case is code G, measuring 10 mm in diameter and 10 mm in length, and it is packaged in tape and reel. The part meets the manufacturer's specifications for leakage current and dissipation factor as defined for the AVE series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE337M25G24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE337M25G24T-F
Aluminum Electrolytic AVE337M25G24T-F
For New Design: No Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 458 mA @ 120 Hz, 85°C ESR: 700 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 10mm
  • For New Design: No
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 458 mA @ 120 Hz, 85°C
  • ESR: 700 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 10mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1808-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1808-2-ND
Aluminum Electrolytic Capacitors 338-1808-2-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1808-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1808-1-ND
Aluminum Electrolytic Capacitors 338-1808-1-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 700mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE337M25G24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE337M25G24T-F
Capacitors - Aluminum Electrolytic Capacitors AVE337M25G24T-F
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE337M25G24T-F 338-1808-2-ND AVE337M25G24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers