The AVES226M16C12T-F is a low-profile surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 22 µF and a tolerance of ±20%. It has a Case Code C, measuring 5 mm in diameter and 5.3 mm in height, and is designed for filtering, bypassing, and power supply decoupling in high-density PCB applications. The capacitor operates from −55 °C to +105 °C and is rated for 1000 hours of load life at 105 °C. At 120 Hz and 20 °C, its maximum dissipation factor is 0.22 and its equivalent series resistance is 16.6 Ω, with a ripple current rating of 28 mA at 105 °C. The part is RoHS compliant and packaged in carrier tape with a quantity of 1000 per reel.
Smt Aluminum Electroytic
CAP ALUM 22UF 20% 16V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVES226M16C12T-F | AVES226M16C12T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |