The AHA337M06F24T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It operates from -55 °C to +105 °C and has a load life of 2000 hours at +105 °C. The component has a maximum ESR of 1.8 Ω at 120 Hz and 20 °C, and a ripple current rating of 230 mA at 120 Hz and 105 °C. It is housed in a cylindrical case measuring 8 mm in diameter and 10.2 mm in length, and is AEC-Q200 compliant.
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.8Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 330UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA337M06F24T-F | AHA337M06F24T-F-ND | AHA337M06F24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |