Cornell Dubilier Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 16 VDC;SMT AVEZ107M16D16T-F

Description
Type AVE capacitors are a great value for filter and bypass applications not requiring wide temperature performance or high ripple current. Their vertical cylindrical cases facilitate automatic mounting and reflow soldering and offer a significant savings over tantalum capacitors. Features: • +85 ºC, Up to 2000 Hour Load Life • Low Impedance • Voltage Range: 4 VDC to 100 VDC • Capacitance: 0.1 μF to 1500 μF
Description
Type AVE capacitors are a great value for filter and bypass applications not requiring wide temperature performance or high ripple current. Their vertical cylindrical cases facilitate automatic mounting and reflow soldering and offer a significant savings over tantalum capacitors. Features: • +85 ºC, Up to 2000 Hour Load Life • Low Impedance • Voltage Range: 4 VDC to 100 VDC • Capacitance: 0.1 μF to 1500 μF

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 16 VDC;SMT - 70190050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 16 VDC;SMT
70190050
Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 16 VDC;SMT 70190050
Type AVE capacitors are a great value for filter and bypass applications not requiring wide temperature performance or high ripple current. Their vertical cylindrical cases facilitate automatic mounting and reflow soldering and offer a significant savings over tantalum capacitors. Features: • +85 ºC, Up to 2000 Hour Load Life • Low Impedance • Voltage Range: 4 VDC to 100 VDC • Capacitance: 0.1 μF to 1500 μF

Type AVE capacitors are a great value for filter and bypass applications not requiring wide temperature performance or high ripple current. Their vertical cylindrical cases facilitate automatic mounting and reflow soldering and offer a significant savings over tantalum capacitors.
Features:
• +85 ºC, Up to 2000 Hour Load Life
• Low Impedance
• Voltage Range: 4 VDC to 100 VDC
• Capacitance: 0.1 μF to 1500 μF

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4756 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4756
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4756
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70190050 01P4756
Product Name Capacitor;Aluminum Electrolytic;Cap 100uF;Tol 20%;Vol-Rtg 16 VDC;SMT Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details