Cornell Dubilier Aluminum Electrolytic AVE686M10D16T-F

Description
For New Design: No Capacitance: 68 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 98 mA @ 120 Hz, 85°C ESR: 5.85 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 68 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 98 mA @ 120 Hz, 85°C ESR: 5.85 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE686M10D16T-F is an aluminum electrolytic capacitor for filtering and bypass applications, with a capacitance of 68 µF, a rated voltage of 10 Vdc, and a ±20% capacitance tolerance. It operates from -40 °C to +85 °C and has a 2000-hour load life at 85 °C. The part has a maximum ESR of 5.85 Ω at 120 Hz and 20 °C, and a ripple current rating of 98 mA at 120 Hz and 85 °C. It is housed in a surface-mount case measuring 6.3 mm in diameter and 5.3 mm in length, with a vertical cylindrical geometry designed for automatic mounting and reflow soldering.

Datasheet Summary
Powered by GS/AI

The AVE686M10D16T-F is an aluminum electrolytic capacitor for filtering and bypass applications, with a capacitance of 68 µF, a rated voltage of 10 Vdc, and a ±20% capacitance tolerance. It operates from -40 °C to +85 °C and has a 2000-hour load life at 85 °C. The part has a maximum ESR of 5.85 Ω at 120 Hz and 20 °C, and a ripple current rating of 98 mA at 120 Hz and 85 °C. It is housed in a surface-mount case measuring 6.3 mm in diameter and 5.3 mm in length, with a vertical cylindrical geometry designed for automatic mounting and reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE686M10D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE686M10D16T-F
Aluminum Electrolytic AVE686M10D16T-F
For New Design: No Capacitance: 68 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 98 mA @ 120 Hz, 85°C ESR: 5.85 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 68 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 98 mA @ 120 Hz, 85°C
  • ESR: 5.85 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVE686M10D16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE686M10D16T-F-ND
Aluminum Electrolytic Capacitors AVE686M10D16T-F-ND
68µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.85Ohm @ 120Hz 2000 Hrs @ 85°C

68µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5.85Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE686M10D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE686M10D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE686M10D16T-F
CAP ALUM 68UF 20% 10V SMD

CAP ALUM 68UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE686M10D16T-F AVE686M10D16T-F-ND AVE686M10D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers