The AVES226M25D16T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 22 µF, ±20% tolerance, and a maximum ESR of 12.1 ohms at 120 Hz and 20 °C. It supports a ripple current of 36 mA at 105 °C and operates from -55 °C to +105 °C. The capacitor has a low-profile cylindrical case with dimensions of 6.3 mm in diameter and 5.3 mm in height, compliant with RoHS standards and designed for reflow soldering. It is rated for 1000 hours of load life at 105 °C with capacitance change within ±20% and dissipation factor not exceeding 200% of the specified value.
Smt Aluminum Electroytic
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.1Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 22UF 20% 25V SMD
CAP ALUM 22UF 20% 25V SMD
CAP ALUM 22UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES226M25D16T-F | 338-AVES226M25D16T-FTR-ND | 338-AVES226M25D16T-FDKR-ND | AVES226M25D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |