Cornell Dubilier Aluminum Electrolytic AHA227M10F24T-F

Description
For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 160 mA @ 120 Hz, 105°C ESR: 2 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote
Description
For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 160 mA @ 120 Hz, 105°C ESR: 2 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA227M10F24T-F is a surface-mount aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 220 μF, designed for filtering, bypassing, and power supply decoupling. It has a vertical cylindrical case measuring 8 mm in diameter and 10.2 mm in length, optimized for automatic mounting and reflow soldering. The capacitor supports an operating temperature range of -55 °C to +105 °C, with a load life of 2000 hours at +105 °C. It is AEC-Q200 compliant and has a rated ripple current of 160 mA at 120 Hz and 105 °C, with an ESR of 2.0 Ω at 120 Hz and 20 °C. Capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The AHA227M10F24T-F is a surface-mount aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 220 μF, designed for filtering, bypassing, and power supply decoupling. It has a vertical cylindrical case measuring 8 mm in diameter and 10.2 mm in length, optimized for automatic mounting and reflow soldering. The capacitor supports an operating temperature range of -55 °C to +105 °C, with a load life of 2000 hours at +105 °C. It is AEC-Q200 compliant and has a rated ripple current of 160 mA at 120 Hz and 105 °C, with an ESR of 2.0 Ω at 120 Hz and 20 °C. Capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA227M10F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA227M10F24T-F
Aluminum Electrolytic AHA227M10F24T-F
For New Design: No Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 160 mA @ 120 Hz, 105°C ESR: 2 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 220 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 160 mA @ 120 Hz, 105°C
  • ESR: 2 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AHA227M10F24T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA227M10F24T-FTR-ND
Aluminum Electrolytic Capacitors 338-AHA227M10F24T-FTR-ND
220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA227M10F24T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA227M10F24T-FCT-ND
Aluminum Electrolytic Capacitors 338-AHA227M10F24T-FCT-ND
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA227M10F24T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA227M10F24T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AHA227M10F24T-FDKR-ND
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA227M10F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA227M10F24T-F
Capacitors - Aluminum Electrolytic Capacitors AHA227M10F24T-F
CAP ALUM 220UF 20% 10V SMD

CAP ALUM 220UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AHA227M10F24T-F 338-AHA227M10F24T-FTR-ND 338-AHA227M10F24T-FDKR-ND AHA227M10F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers