Cornell Dubilier Aluminum Electrolytic Capacitors AVE474M50B12T-F

Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 352.73Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 352.73Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1815-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1815-2-ND
Aluminum Electrolytic Capacitors 338-1815-2-ND
0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 352.73Ohm @ 120Hz 2000 Hrs @ 85°C

0.47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 352.73Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE474M50B12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE474M50B12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE474M50B12T-F
CAP ALUM 0.47UF 20% 50V SMD

CAP ALUM 0.47UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-1815-2-ND AVE474M50B12T-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713188 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details