The AVES107M06D16T-F is a low profile surface mount aluminum electrolytic capacitor rated for 1000 hours at 105 °C, with a capacitance of 100 µF and a DC voltage rating of 6.3 V. It has a case size of 6.3 mm diameter by 5.3 mm height, with a maximum ESR of 5.0 ohms at 120 Hz and 20 °C, and a ripple current rating of 61 mA at 105 °C. The capacitor has a capacitance tolerance of ±20%, an operating temperature range of -55 °C to +105 °C, and is RoHS compliant.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVES107M06D16T-F | AVES107M06D16T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |