Cornell Dubilier Aluminum Electrolytic Capacitors AVE686M50F24T-F

Description
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.44Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.44Ohm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AVE686M50F24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE686M50F24T-F-ND
Aluminum Electrolytic Capacitors AVE686M50F24T-F-ND
68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.44Ohm @ 120Hz 2000 Hrs @ 85°C

68µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.44Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE686M50F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE686M50F24T-F
Capacitors - Aluminum Electrolytic Capacitors AVE686M50F24T-F
CAP ALUM 68UF 20% 50V SMD

CAP ALUM 68UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number AVE686M50F24T-F-ND AVE686M50F24T-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details