The AVE686M06D16T-F is an aluminum electrolytic surface mount capacitor rated for 6.3 Vdc, with a capacitance of 68 µF and a tolerance of ±20%. It has a maximum ESR of 6.83 Ω at 120 Hz and 20 °C, and a ripple current rating of 89 mA at 120 Hz and 85 °C. The part features a cylindrical case measuring 6.3 mm in diameter and 5.3 mm in height, and operates from -40 °C to +85 °C. It is designed for filtering and bypass applications with a load life of 2000 hours at 85 °C and complies with RoHS requirements. The packaging is in carrier tape with a quantity of 1000 per reel.
68µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.83Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 68UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE686M06D16T-F | AVE686M06D16T-F-ND | AVE686M06D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |