Cornell Dubilier Aluminum Electrolytic AVEZ226M25D16T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVEZ226M25D16T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 22 µF and a tolerance of ±20%. It has a case size of 6.3 mm in diameter and 5.3 mm in height, optimizing it for high-density PCB applications. The capacitor supports a maximum ripple current of 170 mA at 100 kHz and 105 °C, with a maximum impedance of 0.85 ohms at 100 kHz. It operates from -55 °C to +105 °C and is rated for 1000 hours of load life at 105 °C. The part is RoHS compliant and designed for filtering, bypassing, and power supply decoupling.

Datasheet Summary
Powered by GS/AI

The AVEZ226M25D16T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 22 µF and a tolerance of ±20%. It has a case size of 6.3 mm in diameter and 5.3 mm in height, optimizing it for high-density PCB applications. The capacitor supports a maximum ripple current of 170 mA at 100 kHz and 105 °C, with a maximum impedance of 0.85 ohms at 100 kHz. It operates from -55 °C to +105 °C and is rated for 1000 hours of load life at 105 °C. The part is RoHS compliant and designed for filtering, bypassing, and power supply decoupling.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVEZ226M25D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVEZ226M25D16T-F
Aluminum Electrolytic AVEZ226M25D16T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AVEZ226M25D16T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVEZ226M25D16T-FCT-ND
Aluminum Electrolytic Capacitors 338-AVEZ226M25D16T-FCT-ND
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVEZ226M25D16T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVEZ226M25D16T-FTR-ND
Aluminum Electrolytic Capacitors 338-AVEZ226M25D16T-FTR-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVEZ226M25D16T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVEZ226M25D16T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AVEZ226M25D16T-FDKR-ND
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVEZ226M25D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVEZ226M25D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVEZ226M25D16T-F
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AVEZ226M25D16T-F 338-AVEZ226M25D16T-FCT-ND 338-AVEZ226M25D16T-FDKR-ND AVEZ226M25D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers