The AVEZ475M25B12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 4.7 µF and ±20% tolerance. It has a case code B with dimensions of 4.0 mm diameter and 5.3 mm height, and is rated for operation from -55 °C to +105 °C. The part exhibits a maximum impedance of 3.20 Ω at 100 kHz and 20 °C, with a ripple current rating of 65 mA at 105 °C. It meets a load life requirement of 1,000 hours at 105 °C, with leakage current limited to 3.0 µA after 2 minutes. The capacitor is RoHS compliant and designed for high-density PCB applications with automatic mounting compatibility.
Smt Aluminum Electroytic
4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
–55 °C to +105 °C, Low Impedance SMT Aluminum Electrolytic Capacitors 4.7µF 25V
CAP ALUM 4.7UF 20% 25V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVEZ475M25B12T-F | AVEZ475M25B12T-F-ND | 2002-AVEZ475M25B12T-F | AVEZ475M25B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |