Cornell Dubilier Aluminum Electrolytic AVE337M16F24T-F

Description
For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 1 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
Request a Quote
Description
For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 1 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE337M16F24T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, rated for -40 °C to +85 °C operation with a 2000-hour load life at 85 °C. It has a capacitance of 330 µF, a rated voltage of 16 Vdc, and a maximum ripple current of 252 mA at 120 Hz and 85 °C. The case size is 8 mm in diameter by 10 mm in length, with a maximum ESR of 1.00 Ω at 120 Hz and 20 °C, and a dissipation factor of 0.20 at 120 Hz and 20 °C. The part is packaged in carrier tape and reel format with a 500-unit per reel quantity. Capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

The AVE337M16F24T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, rated for -40 °C to +85 °C operation with a 2000-hour load life at 85 °C. It has a capacitance of 330 µF, a rated voltage of 16 Vdc, and a maximum ripple current of 252 mA at 120 Hz and 85 °C. The case size is 8 mm in diameter by 10 mm in length, with a maximum ESR of 1.00 Ω at 120 Hz and 20 °C, and a dissipation factor of 0.20 at 120 Hz and 20 °C. The part is packaged in carrier tape and reel format with a 500-unit per reel quantity. Capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE337M16F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE337M16F24T-F
Aluminum Electrolytic AVE337M16F24T-F
For New Design: No Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 1 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
  • For New Design: No
  • Capacitance: 330 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 252 mA @ 120 Hz, 85°C
  • ESR: 1 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1799-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1799-1-ND
Aluminum Electrolytic Capacitors 338-1799-1-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1Ohm @ 120Hz 2000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1799-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1799-2-ND
Aluminum Electrolytic Capacitors 338-1799-2-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1Ohm @ 120Hz 2000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE337M16F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE337M16F24T-F
Capacitors - Aluminum Electrolytic Capacitors AVE337M16F24T-F
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE337M16F24T-F 338-1799-1-ND AVE337M16F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers