Cornell Dubilier Aluminum Electrolytic Capacitors AHA226M2AF24B-F

Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - AHA226M2AF24B-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA226M2AF24B-F-ND
Aluminum Electrolytic Capacitors AHA226M2AF24B-F-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA226M2AF24B-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA226M2AF24B-F
Capacitors - Aluminum Electrolytic Capacitors AHA226M2AF24B-F
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number AHA226M2AF24B-F-ND AHA226M2AF24B-F
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers