The AHA227M06D16T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc, with a capacitance of 220 µF and a tolerance of ±20%. It has a maximum ESR of 2.6 Ω at 120 Hz and 20 °C, and a ripple current rating of 74 mA at 120 Hz and 105 °C. The case size is 6.3 mm diameter by 5.4 mm length, with a load life of 1000 hours at 105 °C. The operating temperature range is -55 °C to +105 °C, and the part is AEC-Q200 compliant.
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.6Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 220UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA227M06D16T-F | AHA227M06D16T-F-ND | AHA227M06D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |