The AVES476M16D16T-F is a low-profile surface-mount aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 47 µF and a tolerance of ±20%. It operates over a temperature range of -55 °C to +105 °C and is designed for filtering, bypassing, and power supply decoupling. The capacitor has a case size of 6.3 mm in diameter by 5.3 mm in height, supporting automatic mounting and reflow soldering. It is rated for 1000 hours of load life at 105 °C with a maximum ripple current of 40 mA at 120 Hz and 105 °C. Dissipation factor is 0.22 at 120 Hz and 20 °C. The part is RoHS compliant.
Smt Aluminum Electroytic
–55 °C to +105 °C, Low Profile SMT Aluminum Electrolytic Capacitors 47µF 16V
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.8Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 47UF 20% 16V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES476M16D16T-F | 2002-AVES476M16D16T-F | AVES476M16D16T-F-ND | AVES476M16D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |