CAP ALUM 330UF 20% 16V SMD
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | AHA337M16G24B-F |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor |
| Technology | Single-Layer |
| Applications | Automotive; Bypass; Automotive, Bypass, Decoupling |
| Capacitance Type | Fixed |
| Features | Polarized |