The AVS107M10C12T-F is a surface-mount aluminum electrolytic capacitor rated for 100 µF at 10 Vdc with a capacitance tolerance of ±20%. It operates from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The case dimensions are 5 mm in diameter and 5.4 mm in length, with a case code of C. It has a maximum ESR of 5.0 Ω at 120 Hz and 20 °C, and a rated ripple current of 50 mA at 120 Hz and 85 °C. The part is AEC-Q200 compliant and uses carrier tape packaging.
100µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 10V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS107M10C12T-F | AVS107M10C12T-F-ND | AVS107M10C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |