The AHA226M35D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a diameter of 6.3 mm and a height of 5.4 mm, with a load life of 1000 hours at 105 °C. The capacitor meets AEC-Q200 standards and is rated for operating temperatures from −55 °C to +105 °C. Its ripple current rating at 120 Hz and 105 °C is 60 mA, and the maximum ESR at 120 Hz and 20 °C is 9.0 Ω. The case code is D, and it is packaged in carrier tape for automatic mounting. The part is RoHS compliant and features a black square indicator for lead-free status.
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 9Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 22UF 20% 35V SMD
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA226M35D16T-F | AHA226M35D16T-F-ND | AHA226M35D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |