Cornell Dubilier Aluminum Electrolytic Capacitors AVS106M2AE16T-F

Description
CAP ALUM 10UF 20% 100V SMD
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 100V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-AVS106M2AE16T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS106M2AE16T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AVS106M2AE16T-FDKR-ND
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVS106M2AE16T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS106M2AE16T-FTR-ND
Aluminum Electrolytic Capacitors 338-AVS106M2AE16T-FTR-ND
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 29.8Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 29.8Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AVS106M2AE16T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AVS106M2AE16T-FCT-ND
Aluminum Electrolytic Capacitors 338-AVS106M2AE16T-FCT-ND
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS106M2AE16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVS106M2AE16T-F
Capacitors - Aluminum Electrolytic Capacitors AVS106M2AE16T-F
CAP ALUM 10UF 20% 100V SMD

CAP ALUM 10UF 20% 100V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-AVS106M2AE16T-FDKR-ND 338-AVS106M2AE16T-FTR-ND AVS106M2AE16T-F
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers