The AVE337M06E16T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, rated for operating temperatures from -40 °C to 85 °C. It has a capacitance of 330 µF, a DC voltage rating of 6.3 V, and a capacitance tolerance of ±20%. The part features a case size of 8 mm in diameter and 6.5 mm in height, with a maximum ESR of 1.41 Ω at 120 Hz and 20 °C, and a ripple current rating of 155 mA at 120 Hz and 85 °C. It meets a 2000-hour load life specification at 85 °C, with dissipation factor limits and leakage current conforming to the AVE series standards.
330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.41Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE337M06E16T-F | AVE337M06E16T-F-ND | AVE337M06E16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |