The AVES475M35B12T-F is a low-profile surface-mount aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 4.7 µF and a tolerance of ±20%. It has a case code B with dimensions of 4.0 mm diameter by 5.3 mm height and operates from -55 °C to +105 °C. The maximum dissipation factor is 0.13 at 120 Hz and 20 °C, the maximum ESR is 45.9 ohms at 120 Hz, and the maximum ripple current is 14 mA at 105 °C. Leakage current is limited to 3.0 µA after 2 minutes. The capacitor is RoHS compliant and designed for filtering, bypassing, and decoupling in high-density PCB applications. It is packaged in a 2000-unit tape and reel for automated mounting.
Smt Aluminum Electroytic
CAP ALUM 4.7UF 20% 35V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVES475M35B12T-F | AVES475M35B12T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) |