The AVS106M25B12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 10 µF and a tolerance of ±20%. It has a case code B, measuring 4 mm in diameter and 5.4 mm in length. The component is rated for operation from -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 22 mA and the equivalent series resistance is 33.2 Ω. The part is AEC-Q200 compliant and designed for general-purpose filtering, bypassing, and power supply decoupling applications.
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.2Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 25V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVS106M25B12T-F | AVS106M25B12T-F-ND | AVS106M25B12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |