Cornell Dubilier Aluminum Electrolytic AVE476M16D16T-F

Description
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 7.05 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 7.05 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE476M16D16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 47 μF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.3 mm, housed in a case code D. The maximum E.S.R. is 7.05 Ω at 120 Hz and 20 °C, and the rated ripple current is 75 mA at 120 Hz and 85 °C. The operating temperature range is from -40 °C to +85 °C, with a load life of 2000 hours at 85 °C.

Datasheet Summary
Powered by GS/AI

The AVE476M16D16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 47 μF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.3 mm, housed in a case code D. The maximum E.S.R. is 7.05 Ω at 120 Hz and 20 °C, and the rated ripple current is 75 mA at 120 Hz and 85 °C. The operating temperature range is from -40 °C to +85 °C, with a load life of 2000 hours at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE476M16D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE476M16D16T-F
Aluminum Electrolytic AVE476M16D16T-F
For New Design: No Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 75 mA @ 120 Hz, 85°C ESR: 7.05 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 47 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 75 mA @ 120 Hz, 85°C
  • ESR: 7.05 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1797-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1797-1-ND
Aluminum Electrolytic Capacitors 338-1797-1-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.05Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.05Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1797-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1797-2-ND
Aluminum Electrolytic Capacitors 338-1797-2-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.05Ohm @ 120Hz 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.05Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE476M16D16T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE476M16D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVE476M16D16T-F
CAP ALUM 47UF 20% 16V SMD

CAP ALUM 47UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE476M16D16T-F 338-1797-1-ND AVE476M16D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers