The AHA227M16G24T-F is a surface-mount aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 220 µF and a tolerance of ±20%. It operates from -55 °C to +105 °C and meets AEC-Q200 standards. The capacitor has a case code G with dimensions of 10 mm diameter and 10.2 mm length, and supports a ripple current of 210 mA at 120 Hz and 105 °C. Its ESR is 1.5 Ω at 120 Hz and 20 °C, and it is rated for 2000 hours of load life at 105 °C.
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.5Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AHA227M16G24T-F | AHA227M16G24T-F-ND | AHA227M16G24T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |