The AVES106M25C12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 10 µF and a tolerance of ±20%. It has a case size of 5 x 5.3 mm and is designed for operation from -55 °C to +105 °C. The capacitor supports 1000 hours of load life at 105 °C with a maximum dissipation factor of 0.16 at 120 Hz and 20 °C, and a maximum ESR of 26.5 ohms at 120 Hz. The ripple current rating is 21 mA at 105 °C. It is RoHS compliant and packaged in carrier tape for automatic mounting.
Smt Aluminum Electroytic
CAP ALUM 10UF 20% 25V SMD
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 26.5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 10UF 20% 25V SMD
CAP ALUM 10UF 20% 25V SMD
| Cornell Dubilier | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVES106M25C12T-F | 338-AVES106M25C12T-FDKR-ND | 338-AVES106M25C12T-FTR-ND | AVES106M25C12T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |