Cornell Dubilier Aluminum Electrolytic AHA226M25C12T-F

Description
For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz, 105°C ESR: 15.1 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz, 105°C ESR: 15.1 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AHA226M25C12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 22 µF and a tolerance of ±20%. It has a case size of 5 mm diameter by 5.4 mm length, operates from -55 °C to +105 °C, and supports a ripple current of 35 mA at 120 Hz and 105 °C. The ESR is 15.1 Ω at 120 Hz and 20 °C. The part is AEC-Q200 compliant and features a load life of 1000 hours at 105 °C. The case is marked with a black square to indicate RoHS compliance.

Datasheet Summary
Powered by GS/AI

The AHA226M25C12T-F is a surface-mount aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 22 µF and a tolerance of ±20%. It has a case size of 5 mm diameter by 5.4 mm length, operates from -55 °C to +105 °C, and supports a ripple current of 35 mA at 120 Hz and 105 °C. The ESR is 15.1 Ω at 120 Hz and 20 °C. The part is AEC-Q200 compliant and features a load life of 1000 hours at 105 °C. The case is marked with a black square to indicate RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA226M25C12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA226M25C12T-F
Aluminum Electrolytic AHA226M25C12T-F
For New Design: No Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 35 mA @ 120 Hz, 105°C ESR: 15.1 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 22 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 35 mA @ 120 Hz, 105°C
  • ESR: 15.1 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AHA226M25C12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA226M25C12T-F-ND
Aluminum Electrolytic Capacitors AHA226M25C12T-F-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 1000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 15.1Ohm @ 120Hz 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA226M25C12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA226M25C12T-F
Capacitors - Aluminum Electrolytic Capacitors AHA226M25C12T-F
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AHA226M25C12T-F AHA226M25C12T-F-ND AHA226M25C12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M080H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers