Cornell Dubilier Aluminum Electrolytic AVE337M10F24T-F

Description
For New Design: No Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
Request a Quote
Description
For New Design: No Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE337M10F24T-F is an aluminum electrolytic surface-mount capacitor rated for 10 Vdc, with a capacitance of 330 µF and a capacitance tolerance of ±20%. It operates from −40 °C to +85 °C and has a 2000-hour load life at 85 °C. The part has a maximum ESR of 1.21 Ω at 120 Hz and 20 °C, and a ripple current rating of 252 mA at 120 Hz and 85 °C. Its case size is 8 mm in diameter and 10 mm in length, with a tape and reel packaging. Dissipation factor is limited to 0.24 at 120 Hz and 20 °C.

Datasheet Summary
Powered by GS/AI

The AVE337M10F24T-F is an aluminum electrolytic surface-mount capacitor rated for 10 Vdc, with a capacitance of 330 µF and a capacitance tolerance of ±20%. It operates from −40 °C to +85 °C and has a 2000-hour load life at 85 °C. The part has a maximum ESR of 1.21 Ω at 120 Hz and 20 °C, and a ripple current rating of 252 mA at 120 Hz and 85 °C. Its case size is 8 mm in diameter and 10 mm in length, with a tape and reel packaging. Dissipation factor is limited to 0.24 at 120 Hz and 20 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE337M10F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE337M10F24T-F
Aluminum Electrolytic AVE337M10F24T-F
For New Design: No Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
  • For New Design: No
  • Capacitance: 330 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 252 mA @ 120 Hz, 85°C
  • ESR: 1.21 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1790-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1790-2-ND
Aluminum Electrolytic Capacitors 338-1790-2-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.21Ohm @ 120Hz 2000 Hrs @ 85°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.21Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number AVE337M10F24T-F 338-1790-2-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details