Cornell Dubilier Aluminum Capacitors - AHA226M63F24T-F AHA226M63F24T-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050181-AHA226M63F24 T-F Packaging: Reel - TR Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 0.402" (10.20mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) ESR: 13.6 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 30mA @ 120Hz Ripple Current - High Frequency: 51mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050181-AHA226M63F24 T-F Packaging: Reel - TR Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 0.402" (10.20mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) ESR: 13.6 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 30mA @ 120Hz Ripple Current - High Frequency: 51mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - AHA226M63F24T-F - 1050181-AHA226M63F24T-F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - AHA226M63F24T-F
1050181-AHA226M63F24T-F
Aluminum Capacitors - AHA226M63F24T-F 1050181-AHA226M63F24T-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050181-AHA226M63F24 T-F Packaging: Reel - TR Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 0.402" (10.20mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) ESR: 13.6 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: Radial, Can - SMD Ripple Current - Low Frequency: 30mA @ 120Hz Ripple Current - High Frequency: 51mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050181-AHA226M63F24T-F
Packaging: Reel - TR
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 0.402" (10.20mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
ESR: 13.6 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: Radial, Can - SMD
Ripple Current - Low Frequency: 30mA @ 120Hz
Ripple Current - High Frequency: 51mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - AHA226M63F24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA226M63F24T-F-ND
Aluminum Electrolytic Capacitors AHA226M63F24T-F-ND
22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 105°C

22µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 13.6Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA226M63F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA226M63F24T-F
Capacitors - Aluminum Electrolytic Capacitors AHA226M63F24T-F
CAP ALUM 22UF 20% 63V SMD

CAP ALUM 22UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1050181-AHA226M63F24T-F AHA226M63F24T-F-ND AHA226M63F24T-F
Product Name Aluminum Capacitors - AHA226M63F24T-F Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers