Cornell Dubilier Aluminum Electrolytic AVEZ336M25D16T-F

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AVEZ336M25D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a case code D with dimensions of 6.3 mm in diameter and 5.3 mm in height. The capacitor operates from -55 °C to +105 °C, with a maximum ripple current of 170 mA at 105 °C and an impedance of 0.85 Ω at 100 kHz and 20 °C. It is rated for 1000 hours of load life at 105 °C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

AVEZ336M25D16T-F is a surface-mount aluminum electrolytic capacitor with a capacitance of 33 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a case code D with dimensions of 6.3 mm in diameter and 5.3 mm in height. The capacitor operates from -55 °C to +105 °C, with a maximum ripple current of 170 mA at 105 °C and an impedance of 0.85 Ω at 100 kHz and 20 °C. It is rated for 1000 hours of load life at 105 °C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVEZ336M25D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVEZ336M25D16T-F
Aluminum Electrolytic AVEZ336M25D16T-F
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVEZ336M25D16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVEZ336M25D16T-F-ND
Aluminum Electrolytic Capacitors AVEZ336M25D16T-F-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-AVEZ336M25D16T-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-AVEZ336M25D16T-F
Aluminum Electrolytic Capacitors 2002-AVEZ336M25D16T-F
–55 °C to +105 °C, Low Impedance SMT Aluminum Electrolytic Capacitors

–55 °C to +105 °C, Low Impedance SMT Aluminum Electrolytic Capacitors

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVEZ336M25D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVEZ336M25D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVEZ336M25D16T-F
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AVEZ336M25D16T-F AVEZ336M25D16T-F-ND 2002-AVEZ336M25D16T-F AVEZ336M25D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 227SVL010MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers