The AVE476M35X16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 47 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It operates over a temperature range of -40 °C to +85 °C and has a load life of 2000 hours at 85 °C. The capacitor measures 6.3 mm in diameter and 7.7 mm in length, and it is packaged in carrier tape. At 120 Hz and 20 °C, the maximum dissipation factor is 0.12, the maximum equivalent series resistance is 4.23 Ω, and the ripple current rating is 98 mA. At 120 Hz and 85 °C, the ripple current rating is 98 mA. Leakage current is limited to 16.5 µA after two minutes at 20 °C.
47µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.23Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 35V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE476M35X16T-F | AVE476M35X16T-F-ND | AVE476M35X16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |