The AVE686M16D16T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 68 µF and a rated voltage of 16 Vdc. It has a case size of 6.3 mm diameter by 5.3 mm length, operating from -40 °C to +85 °C with a load life of 2000 hours at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 103 mA and the maximum equivalent series resistance is 4.88 Ω. Capacitance tolerance is ±20%, and dissipation factor is 0.20 at 120 Hz and 20 °C. The part uses a carrier tape packaging format and complies with RoHS requirements.
68µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.88Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 68UF 20% 16V SMD
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | AVE686M16D16T-F | AVE686M16D16T-F-ND | AVE686M16D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |