Cornell Dubilier Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
ADD CONTENT
Molded Chip
Power Film Ac Applications / Resonant Capacitors / Round Lc
Smt Aluminum Electroytic
Snap In
Vertical Chip
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 11.4mm Width:...
For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 7 mΩ RMS Current: 11.5 A @ 85°C Length: 13.3mm Width:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 6 mΩ RMS Current: 12.2 A @ 85°C Length: 13.3mm Width:...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 16 mA @ 120 Hz,...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 20 mA @ 120 Hz,...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 19 mA @ 120 Hz,...
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 21 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 60 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 48 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 65 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 63 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 95 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 36 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 45 mA @ 120 Hz,...
For New Design: Yes Capacitance: 47 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 170 mA @ 120 Hz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 360 mA @ 120 Hz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 450 mA @ 120 Hz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 550 mA @ 120 Hz,...
For New Design: Yes Capacitance: 470 nF Voltage DC: 500V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 11 mΩ RMS Current: 4.2 A @ 85°C Length: 15.88mm Width:...

<< Prev Next >>