The AVEZ107M06D16T-F is a surface-mount aluminum electrolytic capacitor rated for 100 µF at 6.3 Vdc with a capacitance tolerance of ±20%. It has a maximum impedance of 0.85 Ω at 100 kHz and 20 °C, and a maximum ripple current of 170 mA at 105 °C. The case size is 6.3 mm in diameter by 5.3 mm in height, with a footprint compatible with standard SMT assembly. The capacitor operates from -55 °C to +105 °C and is rated for 1000 hours at 105 °C under load. It is RoHS compliant.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVEZ107M06D16T-F | AVEZ107M06D16T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |