The AVEZ107M16D16T-F is a surface-mount aluminum electrolytic capacitor rated for 1000 hours at 105 °C with a capacitance of 100 µF and a voltage rating of 16 Vdc. It has a case size of 6.3 mm in diameter and 5.3 mm in height, and a maximum impedance of 0.85 Ω at 100 kHz and 20 °C. The capacitor supports a ripple current of 170 mA at 105 °C and operates within a temperature range of -55 °C to +105 °C. Capacitance tolerance is ±20% at 120 Hz and 20 °C. It is RoHS compliant and designed for filtering, bypassing, and power supply decoupling in high-density PCB applications.
Smt Aluminum Electroytic
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
100µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
–55 °C to +105 °C, Low Impedance SMT Aluminum Electrolytic Capacitors 100µF 16V
CAP ALUM 100UF 20% 16V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVEZ107M16D16T-F | 338-3967-6-ND | 338-3967-2-ND | 2002-AVEZ107M16D16T-F | AVEZ107M16D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |