The AVEZ157M06X16T-F is a surface-mount aluminum electrolytic capacitor rated for 150 µF at 6.3 Vdc, with a case size of 6.3 mm diameter by 7.7 mm height, designed for filtering, bypassing, and power supply decoupling. It operates from -55 °C to +105 °C, supports 1000 hours of load life at 105 °C, and has a maximum impedance of 0.50 ohms at 100 kHz and 20 °C. The capacitor provides a ripple current rating of 255 mA at 105 °C and is RoHS compliant. Its capacitance tolerance is ±20% at 120 Hz and 20 °C, with a dissipation factor of 0.28 at 120 Hz, and leakage current not exceeding 9.5 µA after 2 minutes.
Smt Aluminum Electroytic
CAP ALUM 150UF 20% 6.3V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | AVEZ157M06X16T-F | AVEZ157M06X16T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) |