Cornell Dubilier Aluminum Electrolytic AVS107M06D16T-F

Description
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 71 mA @ 120 Hz, 85°C ESR: 4.3 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Description
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 71 mA @ 120 Hz, 85°C ESR: 4.3 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVS107M06D16T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 6.3 Vdc and 100 µF with a capacitance tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.4 mm, in a case code D package. The part is rated for an operating temperature range of -40 °C to +85 °C, with a load life of 2000 hours at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 71 mA and the maximum ESR is 4.3 Ω. The capacitor is AEC-Q200 compliant.

Datasheet Summary
Powered by GS/AI

The AVS107M06D16T-F is a surface-mount aluminum electrolytic capacitor for general-purpose filtering, bypassing, and power supply decoupling, rated for 6.3 Vdc and 100 µF with a capacitance tolerance of ±20%. It has a diameter of 6.3 mm and a length of 5.4 mm, in a case code D package. The part is rated for an operating temperature range of -40 °C to +85 °C, with a load life of 2000 hours at 85 °C. At 120 Hz and 85 °C, the maximum ripple current is 71 mA and the maximum ESR is 4.3 Ω. The capacitor is AEC-Q200 compliant.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVS107M06D16T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVS107M06D16T-F
Aluminum Electrolytic AVS107M06D16T-F
For New Design: No Capacitance: 100 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 71 mA @ 120 Hz, 85°C ESR: 4.3 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5.4mm
  • For New Design: No
  • Capacitance: 100 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 71 mA @ 120 Hz, 85°C
  • ESR: 4.3 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVS107M06D16T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVS107M06D16T-F-ND
Aluminum Electrolytic Capacitors AVS107M06D16T-F-ND
100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.3Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 4.3Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVS107M06D16T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVS107M06D16T-F
Capacitors - Aluminum Electrolytic Capacitors AVS107M06D16T-F
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVS107M06D16T-F AVS107M06D16T-F-ND AVS107M06D16T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U050AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers