Cornell Dubilier Aluminum Electrolytic AVE477M06F24T-F

Description
For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 990 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
Request a Quote
Description
For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 990 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE477M06F24T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 470 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a maximum equivalent series resistance of 0.99 Ω at 120 Hz and 20 °C, and a rated ripple current of 252 mA at 120 Hz and 85 °C. The component is housed in a cylindrical case measuring 8 mm in diameter and 10 mm in length, with a load life of 2000 hours at 85 °C. The operating temperature range is from -40 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The AVE477M06F24T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 470 µF, a rated voltage of 6.3 Vdc, and a tolerance of ±20%. It has a maximum equivalent series resistance of 0.99 Ω at 120 Hz and 20 °C, and a rated ripple current of 252 mA at 120 Hz and 85 °C. The component is housed in a cylindrical case measuring 8 mm in diameter and 10 mm in length, with a load life of 2000 hours at 85 °C. The operating temperature range is from -40 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE477M06F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE477M06F24T-F
Aluminum Electrolytic AVE477M06F24T-F
For New Design: No Capacitance: 470 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 252 mA @ 120 Hz, 85°C ESR: 990 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10mm
  • For New Design: No
  • Capacitance: 470 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 252 mA @ 120 Hz, 85°C
  • ESR: 990 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVE477M06F24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE477M06F24T-F-ND
Aluminum Electrolytic Capacitors AVE477M06F24T-F-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 990mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 990mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE477M06F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE477M06F24T-F
Capacitors - Aluminum Electrolytic Capacitors AVE477M06F24T-F
CAP ALUM 470UF 20% 6.3V SMD

CAP ALUM 470UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE477M06F24T-F AVE477M06F24T-F-ND AVE477M06F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers