Cornell Dubilier Aluminum Electrolytic AHA108M06F24T-F

Description
For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 300 mA @ 120 Hz, 105°C ESR: 600 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote Datasheet
Description
For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 300 mA @ 120 Hz, 105°C ESR: 600 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AHA108M06F24T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AHA108M06F24T-F
Aluminum Electrolytic AHA108M06F24T-F
For New Design: No Capacitance: 1,000 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 300 mA @ 120 Hz, 105°C ESR: 600 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 10.2mm
  • For New Design: No
  • Capacitance: 1,000 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 300 mA @ 120 Hz, 105°C
  • ESR: 600 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-AHA108M06F24T-FCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA108M06F24T-FCT-ND
Aluminum Electrolytic Capacitors 338-AHA108M06F24T-FCT-ND
CAP ALUM 1000UF 20% 6.3V SMD

CAP ALUM 1000UF 20% 6.3V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA108M06F24T-FTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA108M06F24T-FTR-ND
Aluminum Electrolytic Capacitors 338-AHA108M06F24T-FTR-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 600mOhm @ 120Hz 2000 Hrs @ 105°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 600mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-AHA108M06F24T-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-AHA108M06F24T-FDKR-ND
Aluminum Electrolytic Capacitors 338-AHA108M06F24T-FDKR-ND
CAP ALUM 1000UF 20% 6.3V SMD

CAP ALUM 1000UF 20% 6.3V SMD

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA108M06F24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA108M06F24T-F
Capacitors - Aluminum Electrolytic Capacitors AHA108M06F24T-F
CAP ALUM 1000UF 20% 6.3V SMD

CAP ALUM 1000UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number AHA108M06F24T-F 338-AHA108M06F24T-FCT-ND 338-AHA108M06F24T-FDKR-ND AHA108M06F24T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-105SML050MD4Q5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers
Aluminum Electrolytic - 105SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-2407-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers